Coilcraft, Inc. MSD7342 Series Shielded Coupled Power Inductors MSD7342-473 MSD7342-473MLC

Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD7342-473MLC is a shielded coupled inductor for flyback, SEPIC, and multi-output buck circuits, with tight coupling (k ≥ 0.99) and 200 Vrms isolation. It has 47 µH inductance per winding, a DCR of 0.420 Ω, and a saturated current of 1.2 A at 10% drop. The RMS current rating is 0.86 A with one winding energized. It operates from -40°C to +85°C, meets AEC-Q200 Grade 3, and has a surface-mount package measuring 7.5 mm × 7.5 mm × 4.6 mm. Termination is RoHS-compliant matte tin over nickel over phosphor bronze, and it is supplied on a 7-inch reel with 250 parts per reel. MSL 1 moisture sensitivity level.

Datasheet Summary
Powered by GS/AI

The MSD7342-473MLC is a shielded coupled inductor for flyback, SEPIC, and multi-output buck circuits, with tight coupling (k ≥ 0.99) and 200 Vrms isolation. It has 47 µH inductance per winding, a DCR of 0.420 Ω, and a saturated current of 1.2 A at 10% drop. The RMS current rating is 0.86 A with one winding energized. It operates from -40°C to +85°C, meets AEC-Q200 Grade 3, and has a surface-mount package measuring 7.5 mm × 7.5 mm × 4.6 mm. Termination is RoHS-compliant matte tin over nickel over phosphor bronze, and it is supplied on a 7-inch reel with 250 parts per reel. MSL 1 moisture sensitivity level.

Suppliers

Company
Product
Description
Supplier Links
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-473 MSD7342-473MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Shielded Coupled Power Inductors
MSD7342-473 MSD7342-473MLC
MSD7342 Series Shielded Coupled Power Inductors MSD7342-473 MSD7342-473MLC
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD7342-473 MSD7342-473MLC
Product Name MSD7342 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

HP3 Series Hexa-Path Magnetics - HPH3-0084 HPH3-0084LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers for Linear Technology LT3750 / LT3751 - DA2033-AL DA2033-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1278T Series High Temperature Shielded Coupled Power Inductors - MSD1278T-394 MSD1278T-394KLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flyback Transformers for TI LM5072 PD Interface - FA2898-AL FA2898-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details