The PL160-102L is a surface mount planar transformer rated for 160 watts, designed to operate between 200 kHz and 700 kHz with a nominal 48 V input. It has a primary winding turn ratio of 5:5, a primary inductance of 378 µH, a primary DCR maximum of 18.5 mΩ, and a secondary DCR maximum of 18.5 mΩ. The volt-time product is 187 V·µs. The transformer provides 1500 Vrms isolation between primary and secondary, with 0.009 inch (0.229 mm) clearance above the seating plane. It measures 0.360 inch (9.14 mm) in height. The package includes AEC-Q200 qualification, operates from -40°C to +125°C, and features matte tin over nickel over brass terminations. It supports three reflows at 260°C for 40 seconds each and has MSL 1 moisture sensitivity. Packaging is 36 per tray.
Audio Transformers / Signal Transformers PL160 160W 0.0185Ohm Planar Trnsfmr
| Coilcraft, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Transformers | Transformers |
| Product Number | PL160-102L | PL160-102L |
| Product Name | PL160 Series SMT Planar Transformers | Audio Transformers / Signal Transformers |
| Cooling Method | Air |