Coilcraft, Inc. MSD1278T Series High Temperature Shielded Coupled Power Inductors MSD1278T-183 MSD1278T-183MLD

Description
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
Request a Quote
Description
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1278T series consists of shielded coupled inductors designed for high-temperature applications up to 125°C ambient, with a winding-to-winding isolation of 500 Vrms and coupling coefficient of at least 0.98. The part is supplied in a surface-mount package measuring 12.3 mm × 12.3 mm × 7.8 mm, with a recommended land pattern of 5.0 mm × 5.5 mm. The MSD1278T-183 variant has an inductance of 18 µH ±20% per winding, a DC resistance of 0.080 Ω per winding, a saturation current of 6.50 A at 30% inductance drop, and a rated RMS current of 3.08 A for both windings. It complies with AEC-Q200 Grade 1 for automotive applications and supports operation from -40°C to +125°C ambient. The device offers a maximum part temperature of +165°C and meets MSL level 1 for moisture sensitivity. Packaging is provided on a 13-inch reel with 500 parts per reel in embossed plastic tape.

Datasheet Summary
Powered by GS/AI

The MSD1278T series consists of shielded coupled inductors designed for high-temperature applications up to 125°C ambient, with a winding-to-winding isolation of 500 Vrms and coupling coefficient of at least 0.98. The part is supplied in a surface-mount package measuring 12.3 mm × 12.3 mm × 7.8 mm, with a recommended land pattern of 5.0 mm × 5.5 mm. The MSD1278T-183 variant has an inductance of 18 µH ±20% per winding, a DC resistance of 0.080 Ω per winding, a saturation current of 6.50 A at 30% inductance drop, and a rated RMS current of 3.08 A for both windings. It complies with AEC-Q200 Grade 1 for automotive applications and supports operation from -40°C to +125°C ambient. The device offers a maximum part temperature of +165°C and meets MSL level 1 for moisture sensitivity. Packaging is provided on a 13-inch reel with 500 parts per reel in embossed plastic tape.

Suppliers

Company
Product
Description
Supplier Links
MSD1278T Series High Temperature Shielded Coupled Power Inductors - MSD1278T-183 MSD1278T-183MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278T Series High Temperature Shielded Coupled Power Inductors
MSD1278T-183 MSD1278T-183MLD
MSD1278T Series High Temperature Shielded Coupled Power Inductors MSD1278T-183 MSD1278T-183MLD
Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 1 (−40°C to +125°C) See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series

Coilcraft's MSD1278T Series of 1:1 high-temperature coupled power inductors are used in Flyback, SEPIC, Ćuk, Zeta and other applications. The MSD_T family features magnetic shielding for compact packaging and tight winding-to-winding coupling.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 1 (−40°C to +125°C)

See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE612PND Series | See Coilcraft ML612PND Series | See Coilcraft MS612PND Series | See Coilcraft ST612PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD1278T-183 MSD1278T-183MLD
Product Name MSD1278T Series High Temperature Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

CST4835 Series SMT Current Sense Transformers - CST4835-070E CST4835-070EC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
FA2469 Flyback Transformers - FA2470-AL FA2470-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HP6-2400 HP6-2400L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-154 LPD4012-154MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details