Coilcraft, Inc. MSD1278 Series Shielded Coupled Power Inductors MSD1278-474 MSD1278-474KLD

Description
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC
Request a Quote
Description
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1278 series consists of shielded coupled inductors with tight coupling (k ≥ 0.98) and 500 Vrms winding-to-winding isolation, designed for use in flyback, SEPIC, buck, and Zeta converter topologies. The MSD1278-474 variant has an inductance of 47 µH ±20% per winding, a maximum DCR of 0.180 Ω per winding, and a typical self-resonant frequency of 6.0 MHz. It handles a saturation current of 1.45 A and a thermal current rating of 1.41 A per winding. The component is rated for ambient temperatures from -40°C to +85°C and maximum part temperature of +125°C. It features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in 13" machine-ready reels of 500 parts with 24 mm wide plastic tape. The series meets AEC-Q200 Grade 3 qualifications for operation from -40°C to +85°C and complies with MSL 1 moisture sensitivity requirements.

Datasheet Summary
Powered by GS/AI

The MSD1278 series consists of shielded coupled inductors with tight coupling (k ≥ 0.98) and 500 Vrms winding-to-winding isolation, designed for use in flyback, SEPIC, buck, and Zeta converter topologies. The MSD1278-474 variant has an inductance of 47 µH ±20% per winding, a maximum DCR of 0.180 Ω per winding, and a typical self-resonant frequency of 6.0 MHz. It handles a saturation current of 1.45 A and a thermal current rating of 1.41 A per winding. The component is rated for ambient temperatures from -40°C to +85°C and maximum part temperature of +125°C. It features a ferrite core, RoHS-compliant matte tin over nickel over phosphor bronze terminations, and is packaged in 13" machine-ready reels of 500 parts with 24 mm wide plastic tape. The series meets AEC-Q200 Grade 3 qualifications for operation from -40°C to +85°C and complies with MSL 1 moisture sensitivity requirements.

Suppliers

Company
Product
Description
Supplier Links
MSD1278 Series Shielded Coupled Power Inductors - MSD1278-474 MSD1278-474KLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Shielded Coupled Power Inductors
MSD1278-474 MSD1278-474KLD
MSD1278 Series Shielded Coupled Power Inductors MSD1278-474 MSD1278-474KLD
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC

Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD1278-474 MSD1278-474KLD
Product Name MSD1278 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

MSD1278 Series Shielded Coupled Power Inductors - MSD1278-822 MSD1278-822MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MSD1278T Series High Temperature Shielded Coupled Power Inductors - MSD1278T-682 MSD1278T-682MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
HP1 Series Hexa-Path Magnetics - HP1-0059 HP1-0059LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
CST1211 Series SMT Current Sense Transformers - CST1211-200L CST1211-200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details