The MSD7342-563MLC is a shielded coupled inductor from the MSD7342 series, designed for flyback, multi-output buck, and SEPIC circuits, with tight coupling (k > 0.99) and 200 Vrms isolation. It has an inductance of 56 µH per winding, a DC resistance of 0.460 Ω max, and a saturation current of 1.1 A at 30% inductance drop. The RMS current rating is 0.58 A per winding for a 40°C temperature rise. The part operates from -40°C to +85°C ambient and withstands a maximum temperature of +125°C. Dimensions are 7.5 mm × 7.5 mm × 4.6 mm. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. It qualifies as AEC-Q200 Grade 3 and has MSL 1. Packaging is 250 parts per 7-inch reel.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-563 MSD7342-563MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |