Coilcraft, Inc. MSD7342 Series Shielded Coupled Power Inductors MSD7342-223 MSD7342-223MLC

Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD7342 series consists of shielded coupled inductors with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation, designed for flyback, SEPIC, buck, and Zeta converter topologies. The part is surface-mounted in a compact package measuring 7.5 mm × 7.5 mm × 4.6 mm, with an industry-standard footprint. It operates from -40°C to +85°C ambient temperature, with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 3 requirements. The MSD7342-223MLC variant has an inductance of 22 µH per winding, a DC resistance of 0.220 Ω, a saturation current of 1.9 A at 10% drop, and an RMS current rating of 1.19 A with one winding energized. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. The inductor is supplied on 7" or 13" reels and has a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The MSD7342 series consists of shielded coupled inductors with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation, designed for flyback, SEPIC, buck, and Zeta converter topologies. The part is surface-mounted in a compact package measuring 7.5 mm × 7.5 mm × 4.6 mm, with an industry-standard footprint. It operates from -40°C to +85°C ambient temperature, with a maximum part temperature of +125°C, and meets AEC-Q200 Grade 3 requirements. The MSD7342-223MLC variant has an inductance of 22 µH per winding, a DC resistance of 0.220 Ω, a saturation current of 1.9 A at 10% drop, and an RMS current rating of 1.19 A with one winding energized. Termination is RoHS-compliant matte tin over nickel over phosphor bronze. The inductor is supplied on 7" or 13" reels and has a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-223 MSD7342-223MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Shielded Coupled Power Inductors
MSD7342-223 MSD7342-223MLC
MSD7342 Series Shielded Coupled Power Inductors MSD7342-223 MSD7342-223MLC
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD7342-223 MSD7342-223MLC
Product Name MSD7342 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

C1173 Flyback Transformer for Texas Instruments TSP23750 - C1173-AL C1173-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-90M2SL FCT1-90M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Isolation Transformers - DA2304-AL DA2304-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
MSD1260T Series High Temperature Shielded Coupled Power Inductors - MSD1260T-562 MSD1260T-562MLD - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details