The LPD5010-103 is a shielded coupled inductor with a 10 µH inductance per winding, a maximum DC resistance of 0.78 ohms, and a typical saturation current of 0.67 A at 30% inductance drop. It measures 5 mm square and 1 mm high, with a self-resonant frequency of 46 MHz. The part is rated for operation from -40°C to +85°C ambient with a maximum part temperature of +125°C, and meets AEC-Q200 standards. It is suitable for flyback, SEPIC, and Zeta converter topologies and complies with RoHS and halogen-free requirements. Termination is matte tin over nickel over silver. The inductor is supplied on 7-inch or 13-inch reels with 1000 or 3500 pieces per reel.
Coilcraft LPD5010 Series surface-mount 1:1 coupled power inductors are ideal for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits.
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft AE420PJD Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | LPD5010-103 LPD5010-103MRC |
| Product Name | LPD5010 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |