The MSD7342-154 is a shielded coupled inductor in the MSD7342 series, designed for flyback, SEPIC, and multi-output buck converter applications. It features a coupling coefficient of 0.99, a winding inductance of 150 µH ±20%, a DC resistance of 1.35 Ω max per winding, and a self-resonant frequency of 4.0 MHz. It supports a saturation current of 0.65 A at 30% inductance drop and an RMS current rating of 0.34 A per winding, with 200 Vrms winding-to-winding isolation. The part is rated for operation from -40°C to +85°C ambient, with a maximum part temperature of +125°C. It uses ferrite core material, has a moisture sensitivity level of 1, and meets AEC-Q200 Grade 3 qualifications. The package size is 7.5 mm × 4.6 mm, with an industry-standard footprint. Termination is RoHS-compliant matte tin over nickel over phosphor bronze, and it is supplied on 7" or 13" reels.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-154 MSD7342-154MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |