Coilcraft, Inc. MSD7342 Series Shielded Coupled Power Inductors MSD7342-824 MSD7342-824MLC

Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Description
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD7342 series consists of shielded coupled inductors designed for flyback, SEPIC, buck, and Zeta converter applications, featuring tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation. The MSD7342-824MLC variant has an inductance of 82 μH per winding, a maximum DCR of 0.680 Ω, and a typical SRF of 6.2 MHz. It supports a DC saturation current of 0.90 A at 10% inductance drop with both windings, and an RMS current rating of 0.67 A for one winding. The part is mounted in a surface-mount package measuring 7.5 mm x 7.5 mm x 4.6 mm and meets AEC-Q200 Grade 3 qualification for operation from -40°C to +85°C. Termination is RoHS compliant matte tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

The MSD7342 series consists of shielded coupled inductors designed for flyback, SEPIC, buck, and Zeta converter applications, featuring tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation. The MSD7342-824MLC variant has an inductance of 82 μH per winding, a maximum DCR of 0.680 Ω, and a typical SRF of 6.2 MHz. It supports a DC saturation current of 0.90 A at 10% inductance drop with both windings, and an RMS current rating of 0.67 A for one winding. The part is mounted in a surface-mount package measuring 7.5 mm x 7.5 mm x 4.6 mm and meets AEC-Q200 Grade 3 qualification for operation from -40°C to +85°C. Termination is RoHS compliant matte tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
MSD7342 Series Shielded Coupled Power Inductors - MSD7342-824 MSD7342-824MLC - Coilcraft, Inc.
Cary, IL, USA
MSD7342 Series Shielded Coupled Power Inductors
MSD7342-824 MSD7342-824MLC
MSD7342 Series Shielded Coupled Power Inductors MSD7342-824 MSD7342-824MLC
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series See Selecting inductors for SEPIC Need parts for space, military or other critical applications? See Coilcraft ST526PND Series

Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD7342-824 MSD7342-824MLC
Product Name MSD7342 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data

Similar Products

HP5 Series Hexa-Path Magnetics - HP5-1200 HP5-1200LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPR4012 Series Coupled Inductors for Step-Up & Flyback Applications - LPR4012-202B LPR4012-202BMRC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
LPD5030 Series Shielded Coupled Power Inductors - LPD5030-154 LPD5030-154MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CST1, CST2 – High Frequency SMT Current Sense Transformers - CST2-050L CST2-050LC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details