Coilcraft, Inc. MSD1278 Series Shielded Coupled Power Inductors MSD1278-563 MSD1278-563MLD

Description
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC
Request a Quote
Description
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1278-563MLD is a shielded coupled inductor with a 56 µH inductance per winding, ±10% tolerance, and a maximum DCR of 0.190 ohms. It features a coupling coefficient of 0.99, a saturation current of 1.41 A with both windings, and a temperature rise current of 2.00 A for a single winding. The part has a 500 Vrms winding-to-winding isolation, operates from -40°C to +85°C ambient with rated current, and meets AEC-Q200 Grade 3. It measures 12.3 mm × 12.3 mm × 8.05 mm, includes a ferrite core, and uses RoHS-compliant matte tin over nickel over phosphor bronze terminations. The package is supplied on a 13-inch reel with 500 units per reel in 24 mm wide plastic tape with 16 mm pocket spacing and 8.7 mm pocket depth.

Datasheet Summary
Powered by GS/AI

The MSD1278-563MLD is a shielded coupled inductor with a 56 µH inductance per winding, ±10% tolerance, and a maximum DCR of 0.190 ohms. It features a coupling coefficient of 0.99, a saturation current of 1.41 A with both windings, and a temperature rise current of 2.00 A for a single winding. The part has a 500 Vrms winding-to-winding isolation, operates from -40°C to +85°C ambient with rated current, and meets AEC-Q200 Grade 3. It measures 12.3 mm × 12.3 mm × 8.05 mm, includes a ferrite core, and uses RoHS-compliant matte tin over nickel over phosphor bronze terminations. The package is supplied on a 13-inch reel with 500 units per reel in 24 mm wide plastic tape with 16 mm pocket spacing and 8.7 mm pocket depth.

Suppliers

Company
Product
Description
Supplier Links
MSD1278 Series Shielded Coupled Power Inductors - MSD1278-563 MSD1278-563MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1278 Series Shielded Coupled Power Inductors
MSD1278-563 MSD1278-563MLD
MSD1278 Series Shielded Coupled Power Inductors MSD1278-563 MSD1278-563MLD
Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC

Coilcraft's MSD1278 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number MSD1278-563 MSD1278-563MLD
Product Name MSD1278 Series Shielded Coupled Power Inductors
Cooling Method Air
Unlock Full Specs
to access all available technical data