The MSD7342 series consists of shielded coupled inductors with tight coupling (k ≥ 0.97) and 200 Vrms winding-to-winding isolation, designed for flyback, multi-output buck, and SEPIC circuits. The parts are available in a surface-mount package measuring 7.5 mm × 7.5 mm × 4.6 mm with a recommended land pattern of 12.7 mm × 10.2 mm. The MSD7342-252MLC variant has an inductance of 2.5 µH per winding, a DC resistance of 0.033 Ω per winding, a saturation current of 6.0 A at 10% inductance drop, and a rated RMS current of 3.06 A for both windings. The series meets AEC-Q200 Grade 3 standards for operation from -40°C to +85°C and has a maximum part temperature of +125°C. It supports three reflows at +260°C and has MSL 1 moisture sensitivity rating. Packaged in 7-inch reels of 250 parts with RoHS-compliant matte tin terminations.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-252 MSD7342-252MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |