The MSD7342-273MLC is a shielded coupled inductor from the MSD7342 series, designed for flyback, SEPIC, and multi-output buck applications, with tight coupling (k ≥ 0.99) and 200 Vrms winding-to-winding isolation. It has an inductance of 27 µH per winding, a maximum DCR of 0.250 Ω, and a saturation current of 1.7 A at 30% inductance drop. The part measures 7.5 mm by 7.5 mm with a height of 4.6 mm, and supports a maximum operating temperature of +125°C with an ambient range of -40°C to +85°C. It is certified for AEC-Q200 Grade 3 and features a RoHS-compliant matte tin over nickel over phosphor bronze termination on a 16 mm wide EIA-481 embossed plastic tape for 7-inch reels. The component has a weight of 0.76-0.87 g and meets MSL level 1 for moisture sensitivity.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-273 MSD7342-273MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |