N2881-AL -- POWER FACTOR CONTROLLER TRANSFORMERS FOR ON SEMI MC33261 AND MC34261
Coilcraft, Inc.Power Factor Controller Transformers for ON Semi MC33261 and MC34261N2881-AL
Description
Designed for use with ON Semiconductor MC33261 and MC34261 power factor controllers
Built using standard materials for lowest cost
Custom transformers available for specific combinations of output power and input voltage
Coilcraft, Inc.
Done
Request a Quote
Email Supplier
Description
Designed for use with ON Semiconductor MC33261 and MC34261 power factor controllers
Built using standard materials for lowest cost
Custom transformers available for specific combinations of output power and input voltage
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The N2881-AL is a power factor controller transformer designed for use with Motorola MC33261 and MC34261 controllers in AC-DC pre-converter circuits, specifically for 110 V input voltage and output power up to 80 Watts. It has an inductance of 350/290 µH between pins 1-5 and 0.170 Ω max DC resistance on the primary, with 0.019 Ω max DC resistance on the auxiliary winding. Isolation is 500 Vrms between windings. The transformer measures 48.3 mm × 27.9 mm × 1.90 mm and weighs 22.2 g. Terminations are tin-silver over tin over copper, and it is packaged in trays of 30 units. Operating ambient temperature ranges from -40°C to +85°C.
Datasheet Summary Powered by GS/AI
The N2881-AL is a power factor controller transformer designed for use with Motorola MC33261 and MC34261 controllers in AC-DC pre-converter circuits, specifically for 110 V input voltage and output power up to 80 Watts. It has an inductance of 350/290 µH between pins 1-5 and 0.170 Ω max DC resistance on the primary, with 0.019 Ω max DC resistance on the auxiliary winding. Isolation is 500 Vrms between windings. The transformer measures 48.3 mm × 27.9 mm × 1.90 mm and weighs 22.2 g. Terminations are tin-silver over tin over copper, and it is packaged in trays of 30 units. Operating ambient temperature ranges from -40°C to +85°C.
Power Factor Controller Transformers for ON Semi MC33261 and MC34261
N2881-AL
Power Factor Controller Transformers for ON Semi MC33261 and MC34261
N2881-AL
Designed for use with ON Semiconductor MC33261 and MC34261 power factor controllers
Built using standard materials for lowest cost
Custom transformers available for specific combinations of output power and input voltage
Designed for use with ON Semiconductor MC33261 and MC34261 power factor controllers
Built using standard materials for lowest cost
Custom transformers available for specific combinations of output power and input voltage
Supplier's Site
Datasheet
Technical Specifications
Coilcraft, Inc.
Product Category
Power Transformers
Product Number
N2881-AL
Product Name
Power Factor Controller Transformers for ON Semi MC33261 and MC34261