The MSD7342-123 and MSD7342-123MLC are shielded coupled power inductors designed for applications requiring high inductance and efficiency. They feature a coupling coefficient of 0.98, ensuring tight winding-to-winding coupling, and provide 200 V isolation, making them suitable for various circuit configurations including flyback, SEPIC, and multi-output buck converters. The inductors have a maximum DC resistance of 0.12 ohms and can handle a maximum current of 2.5 A with a temperature rise of 40°C. They operate effectively within a temperature range of -40°C to +85°C and are compliant with AEC-Q200 standards. The inductors are packaged in a standard footprint, facilitating high-density mounting in electronic designs.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | MSD7342-123 MSD7342-123MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors |
| Cooling Method | Air |