Vishay Intertechnology, Inc. RES 2.8K OHM 1% 1/8W AXIAL RLR05C2801FSBSL

Description
RES 2.8Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.8Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.8K OHM 1% 1/8W AXIAL - RLR05C2801FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.8K OHM 1% 1/8W AXIAL
RLR05C2801FSBSL
RES 2.8K OHM 1% 1/8W AXIAL RLR05C2801FSBSL
RES 2.8Kohm 1% 1/8W AXIAL

RES 2.8Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2801FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2801FSBSL-ND
Through Hole Resistors RLR05C2801FSBSL-ND
2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.8 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2801FSBSL RLR05C2801FSBSL-ND
Product Name RES 2.8K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers