Vishay Intertechnology, Inc. RES 274K OHM 1% 1/8W AXIAL RLR05C2743FRBSL

Description
RES 274Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 274Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274K OHM 1% 1/8W AXIAL - RLR05C2743FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274K OHM 1% 1/8W AXIAL
RLR05C2743FRBSL
RES 274K OHM 1% 1/8W AXIAL RLR05C2743FRBSL
RES 274Kohm 1% 1/8W AXIAL

RES 274Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2743FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2743FRBSL-ND
Through Hole Resistors RLR05C2743FRBSL-ND
274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2743FRBSL RLR05C2743FRBSL-ND
Product Name RES 274K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details