Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2700GSB1419

Description
270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2700GSB1419-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2700GSB1419-ND
Through Hole Resistors 541-RLR05C2700GSB1419-ND
270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C2700GSB1419 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C2700GSB1419
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C2700GSB1419
Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C2700GSB1419-ND RLR05C2700GSB1419
Product Name Through Hole Resistors Res Metal Film 270 Ohm 2% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details