Vishay Intertechnology, Inc. RES 280 OHM 1% 1/8W AXIAL RLR05C2800FSBSL

Description
RES 280ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 280ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1% 1/8W AXIAL - RLR05C2800FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1% 1/8W AXIAL
RLR05C2800FSBSL
RES 280 OHM 1% 1/8W AXIAL RLR05C2800FSBSL
RES 280ohm 1% 1/8W AXIAL

RES 280ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2800FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2800FSBSL-ND
Through Hole Resistors RLR05C2800FSBSL-ND
280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

280 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2800FSBSL RLR05C2800FSBSL-ND
Product Name RES 280 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details