Vishay Intertechnology, Inc. RES 2.74K OHM 1% 1/8W AXIAL RLR05C2741FPBSL

Description
RES 2.74Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 2.74Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1% 1/8W AXIAL - RLR05C2741FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1% 1/8W AXIAL
RLR05C2741FPBSL
RES 2.74K OHM 1% 1/8W AXIAL RLR05C2741FPBSL
RES 2.74Kohm 1% 1/8W AXIAL

RES 2.74Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2741FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2741FPBSL-ND
Through Hole Resistors RLR05C2741FPBSL-ND
2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2741FPBSL RLR05C2741FPBSL-ND
Product Name RES 2.74K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2740 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers