Vishay Intertechnology, Inc. RES 267K OHM 1% 1/8W AXIAL RLR05C2673FSBSL

Description
RES 267Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1% 1/8W AXIAL - RLR05C2673FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1% 1/8W AXIAL
RLR05C2673FSBSL
RES 267K OHM 1% 1/8W AXIAL RLR05C2673FSBSL
RES 267Kohm 1% 1/8W AXIAL

RES 267Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2673FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2673FSBSL-ND
Through Hole Resistors RLR05C2673FSBSL-ND
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2673FSBSL RLR05C2673FSBSL-ND
Product Name RES 267K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249332 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details