Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk
27.4 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,27.4Ohms,200WV,
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR05C27R4FPB14 | RLR05C27R4FPB14-ND | 50C1854 |
| Product Name | Res Metal Film 27.4 Ohm 1% 1/8W ¦100ppm/¦C 0.1% AXL Thru-Hole Bulk | Through Hole Resistors | Resistor,metal Film,27.4Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.1000 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | |
| Power Rating | 8 watts | 0.1250 watts |