Vishay Intertechnology, Inc. RES 267K OHM 1% 1/8W AXIAL RLR05C2673FPRSL

Description
RES 267Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 267Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 267K OHM 1% 1/8W AXIAL - RLR05C2673FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267K OHM 1% 1/8W AXIAL
RLR05C2673FPRSL
RES 267K OHM 1% 1/8W AXIAL RLR05C2673FPRSL
RES 267Kohm 1% 1/8W AXIAL

RES 267Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2673FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2673FPRSL-ND
Through Hole Resistors RLR05C2673FPRSL-ND
267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2673FPRSL RLR05C2673FPRSL-ND
Product Name RES 267K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 267000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details