Vishay Intertechnology, Inc. Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C27R0FSB14

Description
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk - RLR05C27R0FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk
RLR05C27R0FSB14
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk RLR05C27R0FSB14
Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR05C27R0FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C27R0FSB14-ND
Through Hole Resistors 541-RLR05C27R0FSB14-ND
27 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C27R0FSB14 541-RLR05C27R0FSB14-ND
Product Name Res Metal Film 27 Ohm 1% 1/8W ¦100ppm/¦C 0.001% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details