Vishay Precision Group RES 27K OHM 2% 1/8W AXIAL RLR05C2702GRB14

Description
RES 27Kohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 27Kohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 2% 1/8W AXIAL - RLR05C2702GRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 2% 1/8W AXIAL
RLR05C2702GRB14
RES 27K OHM 2% 1/8W AXIAL RLR05C2702GRB14
RES 27Kohm 2% 1/8W AXIAL

RES 27Kohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2702GRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2702GRB14-ND
Through Hole Resistors RLR05C2702GRB14-ND
27 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Resistor,metal Film,27Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay - 75K8019 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,27Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
75K8019
Resistor,metal Film,27Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay 75K8019
Resistor,Metal Film,27KOhms,200WV,2 +/-% Tol,100ppm-TC

Resistor,Metal Film,27KOhms,200WV,2+/-% Tol,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2702GRB14 RLR05C2702GRB14-ND 75K8019
Product Name RES 27K OHM 2% 1/8W AXIAL Through Hole Resistors Resistor,metal Film,27Kohms,200Wv,2+/-% Tol,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 27000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details