Vishay Intertechnology, Inc. RES 274 OHM 1% 1/8W AXIAL RLR05C2740FRBSL

Description
RES 274ohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 274ohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1% 1/8W AXIAL - RLR05C2740FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1% 1/8W AXIAL
RLR05C2740FRBSL
RES 274 OHM 1% 1/8W AXIAL RLR05C2740FRBSL
RES 274ohm 1% 1/8W AXIAL

RES 274ohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2740FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2740FRBSL-ND
Through Hole Resistors RLR05C2740FRBSL-ND
274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

274 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2740FRBSL RLR05C2740FRBSL-ND
Product Name RES 274 OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2700 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details