Vishay Intertechnology, Inc. RES 270 OHM 2% 1/8W AXIAL RLR05C2700GSBSL

Description
RES 270ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1/8W AXIAL - RLR05C2700GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1/8W AXIAL
RLR05C2700GSBSL
RES 270 OHM 2% 1/8W AXIAL RLR05C2700GSBSL
RES 270ohm 2% 1/8W AXIAL

RES 270ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2700GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2700GSBSL-ND
Through Hole Resistors RLR05C2700GSBSL-ND
270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2700GSBSL RLR05C2700GSBSL-ND
Product Name RES 270 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers