Vishay Intertechnology, Inc. RES 270 OHM 2% 1/8W AXIAL RLR05C2700GMBSL

Description
RES 270ohm 2% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 270ohm 2% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM 2% 1/8W AXIAL - RLR05C2700GMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 2% 1/8W AXIAL
RLR05C2700GMBSL
RES 270 OHM 2% 1/8W AXIAL RLR05C2700GMBSL
RES 270ohm 2% 1/8W AXIAL

RES 270ohm 2% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2700GMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2700GMBSL-ND
Through Hole Resistors RLR05C2700GMBSL-ND
270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

270 Ohms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2700GMBSL RLR05C2700GMBSL-ND
Product Name RES 270 OHM 2% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 270 ohms 270 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details