Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2741FRR36

Description
2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR05C2741FRR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2741FRR36TR-ND
Through Hole Resistors 541-RLR05C2741FRR36TR-ND
2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.74 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/R - RLR05C2741FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/R
RLR05C2741FRR36
MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/R RLR05C2741FRR36
MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/ R

MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR05C2741FRR36TR-ND RLR05C2741FRR36
Product Name Through Hole Resistors MF,1/8W,2.74K ,1%,100PPM,R/.01%,T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.4 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details