Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2670FSB14

Description
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2670FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2670FSB14-ND
Through Hole Resistors RLR05C2670FSB14-ND
267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

267 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 267 OHM 1% 1/8W AXIAL - RLR05C2670FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 1% 1/8W AXIAL
RLR05C2670FSB14
RES 267 OHM 1% 1/8W AXIAL RLR05C2670FSB14
RES 267ohm 1% 1/8W AXIAL

RES 267ohm 1% 1/8W AXIAL

Supplier's Site
Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay - 50C1785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
50C1785
Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay 50C1785
Resistor,Metal Film,267Ohms,200WV,1 +/-% Tol,100ppm-TC,RLR-Mi lStyle

Resistor,Metal Film,267Ohms,200WV,1+/-% Tol,100ppm-TC,RLR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2670FSB14-ND RLR05C2670FSB14 50C1785
Product Name Through Hole Resistors RES 267 OHM 1% 1/8W AXIAL Resistor,metal Film,267Ohms,200Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details