Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1/8W AXIAL RLR05C2672FSB14

Description
RES 26.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1/8W AXIAL - RLR05C2672FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1/8W AXIAL
RLR05C2672FSB14
RES 26.7K OHM 1% 1/8W AXIAL RLR05C2672FSB14
RES 26.7Kohm 1% 1/8W AXIAL

RES 26.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2672FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2672FSB14-ND
Through Hole Resistors RLR05C2672FSB14-ND
26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2672FSB14 RLR05C2672FSB14-ND
Product Name RES 26.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details