Vishay Intertechnology, Inc. RLR05C2702GSB14 RLR05C2702GSB14

Description
RLR05C2702GSB14
Request a Quote Datasheet
Description
RLR05C2702GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR05C2702GSB14 - RLR05C2702GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2702GSB14
RLR05C2702GSB14
RLR05C2702GSB14 RLR05C2702GSB14
RLR05C2702GSB14

RLR05C2702GSB14

Supplier's Site
Through Hole Resistors - RLR05C2702GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2702GSB14-ND
Through Hole Resistors RLR05C2702GSB14-ND
27 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 27Kohm, 125Mw, 2%; Resistance Vishay - 50C1929 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 27Kohm, 125Mw, 2%; Resistance Vishay
50C1929
Metal Film Resistor, 27Kohm, 125Mw, 2%; Resistance Vishay 50C1929
METAL FILM RESISTOR, 27KOHM, 125mW, 2%; Resistance:27kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 27KOHM, 125mW, 2%; Resistance:27kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2702GSB14 RLR05C2702GSB14-ND 50C1929
Product Name RLR05C2702GSB14 Through Hole Resistors Metal Film Resistor, 27Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers