Vishay Intertechnology, Inc. Through Hole Resistors RLR05C2612FRBSL

Description
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2612FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2612FRBSL-ND
Through Hole Resistors RLR05C2612FRBSL-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 26.1K OHM 1% 1/8W AXIAL - RLR05C2612FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1% 1/8W AXIAL
RLR05C2612FRBSL
RES 26.1K OHM 1% 1/8W AXIAL RLR05C2612FRBSL
RES 26.1Kohm 1% 1/8W AXIAL

RES 26.1Kohm 1% 1/8W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR05C2612FRBSL-ND RLR05C2612FRBSL
Product Name Through Hole Resistors RES 26.1K OHM 1% 1/8W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details