Vishay Precision Group Through Hole Resistors RLR05C2742FSB14

Description
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2742FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2742FSB14-ND
Through Hole Resistors RLR05C2742FSB14-ND
27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

27.4 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C2742FSB14 - RLR05C2742FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2742FSB14
RLR05C2742FSB14
RLR05C2742FSB14 RLR05C2742FSB14
RLR05C2742FSB14

RLR05C2742FSB14

Supplier's Site
Resistor, Metal Film, 27.4Kohm, 125Mw, 1%; Resistance Vishay - 18C2815 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 27.4Kohm, 125Mw, 1%; Resistance Vishay
18C2815
Resistor, Metal Film, 27.4Kohm, 125Mw, 1%; Resistance Vishay 18C2815
RESISTOR, METAL FILM, 27.4KOHM, 125mW, 1%; Resistance:27.4kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 27.4KOHM, 125mW, 1%; Resistance:27.4kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2742FSB14-ND RLR05C2742FSB14 18C2815
Product Name Through Hole Resistors RLR05C2742FSB14 Resistor, Metal Film, 27.4Kohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details