Vishay Intertechnology, Inc. Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C2672FRR36

Description
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR05C2672FRR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR05C2672FRR36
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR05C2672FRR36
Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - 541-RLR05C2672FRR36TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR05C2672FRR36TR-ND
Through Hole Resistors 541-RLR05C2672FRR36TR-ND
26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2672FRR36 541-RLR05C2672FRR36TR-ND
Product Name Res Metal Film 26.7K Ohm 1% 1/8W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details