Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1/8W AXIAL RLR05C2672FRRSL

Description
RES 26.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1/8W AXIAL - RLR05C2672FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1/8W AXIAL
RLR05C2672FRRSL
RES 26.7K OHM 1% 1/8W AXIAL RLR05C2672FRRSL
RES 26.7Kohm 1% 1/8W AXIAL

RES 26.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2672FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2672FRRSL-ND
Through Hole Resistors RLR05C2672FRRSL-ND
26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2672FRRSL RLR05C2672FRRSL-ND
Product Name RES 26.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers