Vishay Intertechnology, Inc. RES 26.1K OHM 1% 1/8W AXIAL RLR05C2612FSRSL

Description
RES 26.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 26.1Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 1% 1/8W AXIAL - RLR05C2612FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 1% 1/8W AXIAL
RLR05C2612FSRSL
RES 26.1K OHM 1% 1/8W AXIAL RLR05C2612FSRSL
RES 26.1Kohm 1% 1/8W AXIAL

RES 26.1Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2612FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2612FSRSL-ND
Through Hole Resistors RLR05C2612FSRSL-ND
26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.1 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2612FSRSL RLR05C2612FSRSL-ND
Product Name RES 26.1K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details