Vishay Precision Group Through Hole Resistors RLR05C2701GSB14

Description
2.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
2.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR05C2701GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2701GSB14-ND
Through Hole Resistors RLR05C2701GSB14-ND
2.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

2.7 kOhms ±2% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR05C2701GSB14 - RLR05C2701GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR05C2701GSB14
RLR05C2701GSB14
RLR05C2701GSB14 RLR05C2701GSB14
RLR05C2701GSB14

RLR05C2701GSB14

Supplier's Site
Metal Film Resistor, 2.7Kohm, 125Mw, 2%; Resistance Vishay - 92B4869 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 125Mw, 2%; Resistance Vishay
92B4869
Metal Film Resistor, 2.7Kohm, 125Mw, 2%; Resistance Vishay 92B4869
METAL FILM RESISTOR, 2.7KOHM, 125mW, 2%; Resistance:2.7kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 2.7KOHM, 125mW, 2%; Resistance:2.7kohm; Product Range:RLR Series; Power Rating:125mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR05C2701GSB14-ND RLR05C2701GSB14 92B4869
Product Name Through Hole Resistors RLR05C2701GSB14 Metal Film Resistor, 2.7Kohm, 125Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details