Vishay Intertechnology, Inc. RES 26.7K OHM 1% 1/8W AXIAL RLR05C2672FPBSL

Description
RES 26.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 26.7Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 1% 1/8W AXIAL - RLR05C2672FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1% 1/8W AXIAL
RLR05C2672FPBSL
RES 26.7K OHM 1% 1/8W AXIAL RLR05C2672FPBSL
RES 26.7Kohm 1% 1/8W AXIAL

RES 26.7Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2672FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2672FPBSL-ND
Through Hole Resistors RLR05C2672FPBSL-ND
26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

26.7 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2672FPBSL RLR05C2672FPBSL-ND
Product Name RES 26.7K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details