Vishay Intertechnology, Inc. RES 28K OHM 1% 1/8W AXIAL RLR05C2802FRB14

Description
RES 28Kohm 1% 1/8W AXIAL
Request a Quote Datasheet
Description
RES 28Kohm 1% 1/8W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28K OHM 1% 1/8W AXIAL - RLR05C2802FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28K OHM 1% 1/8W AXIAL
RLR05C2802FRB14
RES 28K OHM 1% 1/8W AXIAL RLR05C2802FRB14
RES 28Kohm 1% 1/8W AXIAL

RES 28Kohm 1% 1/8W AXIAL

Supplier's Site
Through Hole Resistors - RLR05C2802FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR05C2802FRB14-ND
Through Hole Resistors RLR05C2802FRB14-ND
28 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

28 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR05C2802FRB14 RLR05C2802FRB14-ND
Product Name RES 28K OHM 1% 1/8W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 28000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers