Edmund Optics Inc. 125mm, Metric Micrometer Tilt Stage NT66-555

Description
Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.
Description
Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
125mm, Metric Micrometer Tilt Stage
NT66-555
125mm, Metric Micrometer Tilt Stage NT66-555
Metric and English Hole Pattern Versions Available Tilt Control in Two Axes (Kinematic Movement) Precision Micrometer Drive Mechanically Compatible to Other TECHSPEC® Stages Black Anodized Aluminum Construction Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.
  • Metric and English Hole Pattern Versions Available
  • Tilt Control in Two Axes (Kinematic Movement)
  • Precision Micrometer Drive
  • Mechanically Compatible to Other TECHSPEC® Stages
  • Black Anodized Aluminum Construction

Ideal for tilt control of both optics and mounting posts. Our TECHSPEC® Tip-Tilt Stages are available in three different stage sizes from 30mm square to 70mm square. Each size is offered in Metric or English hole pattern versions and features precision micrometer movement for movement repeatability. Each stage is designed to integrate with TECHSPEC® components further enhancing flexibility and allowing the user to create any number of axes in different configurations. Bottom adapter plate, sold separately, is required to mounting 30mm and 40mm stages to a standard breadboard.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Rotary Stages
Product Number NT66-555
Product Name 125mm, Metric Micrometer Tilt Stage
Stage Type Inclination Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Motor Rotation Stage, 1 in., Direct Encoder, Includes Controller - CONEX-AG-PR100P - Newport MKS
Specs
Drive Mechanism Direct Drive
Load Capacity 0.4496 lbs (0.2039 kg)
Rotary Velocity 1.5 deg/sec
View Details
Compact Rotation Stage - DT-50 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Rotation Motion Systems for Laser Marking & Engraving -  - LaserStar Technologies Corporation
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle; Stepping Motor
Drive Mechanism Direct Drive
View Details