Cable Depot Inc. Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
| Product Name | Notes |
|---|---|
| 16-Port 10/100Base-TX Rack-Mountable with 2 100Base-FX ST Multimode Ports | |
| 4-Port 10/100 Switch plus one 100Base-FX Multimode SC Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched... | |
| 4-Port 10/100 Switch plus one 100Base-FX Multimode ST Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched... | |
| 4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 30Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4... | |
| 4-Port 10/100 Switch plus one 100Base-FX Single Mode SC with transmission of up to 50Km Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4... | |
| 4-Port 10/100Base-TX with 100Base-FX SC Multimode Ports | |
| 4-Port 10/100Base-TX with 100Base-FX ST Multimode Ports | |
| 8-Port 10/100Base-TX Rack-Mountable with 2 100Base-FX SC Multimode Ports | |
| 8-Port 100Base-FX SC Rack-Mountable with 1 Gigabit Port SC | |
| Ethernet Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full... | |
| Ethernet Switch with 24 10-100 Base TX Auto Negotiating N-Way Ports Ethernet™ Switch with 24 10-100 Base TX Auto Negotiating N-Way Ports | |
| Ethernet Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports Our 5-port 10/100Mbps Fast Ethernet Switch provides 5 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating... | |
| Ethernet Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full... | |
| Ethernet Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Our 8-port 10/100Mbps Fast Ethernet Switch provides 8 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating... | |
| Ethernet Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full... | |
| Ethernet Switch with 8 Gigabit (10-100-1000) Auto Negotiating Ports Features 8 Gigabit Ethernet Ports with No-blocking Wire-speed Performance. Tri-speed (10/100/1000 Mbit/s) operating via RGMII Interface. 144 KB On-chip Frame Buffer. | |
| KTI Ethernet Switch with 24 10 - 100 Base TX Auto Negotiating N-Way Ports Key Features: Provides 24 10/100Mbps Fast Ethernet ports Each TP port supports auto-negotiation and auto-MDI/MDI-X detection... | |
| KTI Ethernet Switch with 24 10-100-1000 (Gigabit) Ports KTI Ethernet™ Switch with 24 10-100-1000 (Gigabit) Ports | |
| KTI Ethernet Switch with 5 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, and IEEE 802.3x flow control standards... | |
| KTI Ethernet Switch with 5 10-100-Gigabit Auto Negotiating Ports KTI Ethernet™ Switch with 5 10-100-Gigabit Auto Negotiating Ports | |
| KTI Ethernet Switch with 8 10-100 Base TX Auto Negotiating N-Way Ports SOHO Key Features: Complies with IEEE802.3 10Base-T and IEEE802.3u 100Base-TX Standards. Provides 8 10/100Mbps NWay ports. Each port... | |
| KTI Ethernet Switch with 8 10-100-1000 (Gigabit) Ports SOHO KTI Ethernet™ Switch with 8 10-100-1000 (Gigabit) Ports SOHO | |
| KTI Ethernet Switch with 8 10-100-1000 (Gigabit) Ports The NEW20818 8-Port 10/100/1000Mbps Gigabit Ethernet™ Switch was designed for easy installation and high performance in an environment where traffic on the... | |
| KTI Ethernet Swtich with 16 10-100-1000 (Gigabit) Ports KTI Ethernet™ Swtich with 16 10-100-1000 (Gigabit) Ports | |
| USB 4 Port Hub 1.1 Four Port USB Hub ADP3161 provides an electronic interface between USB devices and the host. The ADP3161 allows up to four USB devices or hubs... | |
| USB 4 Port Hub 2.0 - Powered by Bus or Externally Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB... | |
| USB 4 Port Hub 2.0 Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to... | |
| USB 4 Port Internal Hub 2.0, fits in the 5-1/4 inch drive bay on a PC | |
| USB 4 Port Internal Hub, Mounts in a PC Slot Key Features Fully compliant with USB specification 1.0 Plug and Play compatible 4/7 downstream ports with over-current detection and protection... | |
| USB 4 Port Mini Hub 2.0 Features USB 1.1 and USB 2.0 Compliant Up to 480 Mbps Data Transfer Rate Supports hot swap and Plug-n-Play 4 Downstream USB Type A... | |
| USB 4 Port UFO Hub 2.0 Yellow Introduction The USB 2.0 High-Speed Hub has 4 ports that will connect to either the USB Revision 2.0 High-Speed or the USB Revision... | |
| USB 5 Port Internal Hub, fits in the 5-1/4 inch drive bay on a PC Comes with a 3 foot cable that goes inside, through the back and into a... | |
| USB 7 Port Hub With 4 Active Ports Click Here if you wish to view some general USB information. Universal Serial Bus (USB) port technology has emerged in response to... |