Cable Depot Inc. NEW20436

Description
4-Port 10/100 Switch plus one 100Base-FX Multimode SC Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing Supports duplex type selector for setting the fiber port to either full or half duplex Full/half duplex operation for each port Supports 1K MAC addresses and automatic MAC address learning and aging Store-and-forward architecture Non-blocking switching fabric Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact metal chassis design Other hubs Model Fiber Connection Max Distance NEW20435 Multimode ST 2Km NEW20436 Multimode SC 2Km NEW20443-30 Singlemode SC 30Km NEW20443-50 Singlemode SC 50Km Specifications: Fiber Port Fiber Media Multimode SC Connectors Multimode 1300nm 62.5/125um fiber cable (max. distance: 2km) TP Port Cables Shielded RJ45 jack 10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max) 100Base-TX Cat 5 UTP cable (100 Meters Max) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port Environment Temperature:0 to 40 degrees Celsius Relative Hu
Description
4-Port 10/100 Switch plus one 100Base-FX Multimode SC Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing Supports duplex type selector for setting the fiber port to either full or half duplex Full/half duplex operation for each port Supports 1K MAC addresses and automatic MAC address learning and aging Store-and-forward architecture Non-blocking switching fabric Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact metal chassis design Other hubs Model Fiber Connection Max Distance NEW20435 Multimode ST 2Km NEW20436 Multimode SC 2Km NEW20443-30 Singlemode SC 30Km NEW20443-50 Singlemode SC 50Km Specifications: Fiber Port Fiber Media Multimode SC Connectors Multimode 1300nm 62.5/125um fiber cable (max. distance: 2km) TP Port Cables Shielded RJ45 jack 10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max) 100Base-TX Cat 5 UTP cable (100 Meters Max) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port Environment Temperature:0 to 40 degrees Celsius Relative Hu

Suppliers

Company
Product
Description
Supplier Links
4-Port 10/100 Switch plus one 100Base-FX Multimode SC Key Features: Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing Supports duplex type selector for setting the fiber port to either full or half duplex Full/half duplex operation for each port Supports 1K MAC addresses and automatic MAC address learning and aging Store-and-forward architecture Non-blocking switching fabric Supports full-duplex flow control (IEEE 802.3x) Back-pressure flow control in half-duplex mode Compact metal chassis design Other hubs Model Fiber Connection Max Distance NEW20435 Multimode ST 2Km NEW20436 Multimode SC 2Km NEW20443-30 Singlemode SC 30Km NEW20443-50 Singlemode SC 50Km Specifications: Fiber Port Fiber Media Multimode SC Connectors Multimode 1300nm 62.5/125um fiber cable (max. distance: 2km) TP Port Cables Shielded RJ45 jack 10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max) 100Base-TX Cat 5 UTP cable (100 Meters Max) Filtering address Unicast/ Multicast/ Broadcast address: 1K MAC addresses per unit Filtering rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ Forwarding rate 14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™ RAM Buffers 128KB LEDs - Power status - 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port Environment Temperature:0 to 40 degrees Celsius Relative Hu

4-Port 10/100 Switch plus one 100Base-FX Multimode SC

Key Features:
  • Complies with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX, 100Base-FX standards
  • Provides 4 10/100Mbps switched ports and 1 100Base-FX switched port
  • Each TP port supports both 10/100Mbps auto-negotiation and auto-sensing
  • Supports duplex type selector for setting the fiber port to either full or half duplex
  • Full/half duplex operation for each port
  • Supports 1K MAC addresses and automatic MAC address learning and aging
  • Store-and-forward architecture
  • Non-blocking switching fabric
  • Supports full-duplex flow control (IEEE 802.3x)
  • Back-pressure flow control in half-duplex mode
  • Compact metal chassis design
Other hubs

Model

Fiber Connection

Max Distance

NEW20435

Multimode ST2Km

NEW20436

Multimode SC2Km

NEW20443-30

Singlemode SC30Km

NEW20443-50

Singlemode SC50Km

Specifications:

Fiber Port
Fiber Media
Multimode SC Connectors
Multimode 1300nm 62.5/125um fiber cable (max. distance: 2km)
TP Port
Cables
Shielded RJ45 jack
10Base-T Cat 3, 4, 5 UTP cable (100 Meters Max)
100Base-TX Cat 5 UTP cable (100 Meters Max)
Filtering addressUnicast/ Multicast/ Broadcast address: 1K MAC addresses per unit
Filtering rate14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™
Forwarding rate14,880 pps for Ethernet, 148,800 pps for Fast Ethernet™
RAM Buffers128KB
LEDs- Power status
- 10/100, Link/Activity, Duplex/Collision status for each TP port - Link/Activity, Duplex/Collision status for fiber port
EnvironmentTemperature:0 to 40 degrees Celsius
Relative Hu
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEW20436
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Accessories SD interface - Gateway - SD-I-U-CCL - 101209435 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network CC-Link
View Details
Switches, Hubs - EKI-5526-PN-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details