Cable Depot Inc. USB Hub ADP3161

Description
USB 4 Port Hub 1.1 Four Port USB Hub ADP3161 provides an electronic interface between USB devices and the host. The ADP3161 allows up to four USB devices or hubs to be connected to an upstream USB hub or Host. The ADP3161 is USB 1.1 compliant. Features; USB 1.1 compliant. Plug and play with USB devices. Bus fault detection and recovery. All downstream ports support full-speed and low-speed operations. Supports self-powered mode (adapter included) and bus-powered mode, indicated by LEDs. Individual power switches (each port; Overcurrent protection with current limit threshold: 500mA (Min) / 750mA (Typ) / 1250mA (Max). Turns power off in status of overcurrent or thermal shutdown. Soft start or slow turn on feature prevents surge when powering on "capacitive" loads. Reset by upstream attachment or programmable reconfigure. Downstream port LEDs indicating power and activity. Function Description Power Consumption 3 mA per LED 40 mA for HUB control circuit. Connector Upstream 1 USB Series B Receptacle Downstream 4 USB Series A Receptacles LED Power 1 BUS-power (Green LED), 1 Self-power (Red LED) Port Status 4 Port active status (Green LED) Weight 100 g Dimensions (L x W x H) 135 mm x 72 mm x 23 mm USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 4 Port Hub 1.1 Four Port USB Hub ADP3161 provides an electronic interface between USB devices and the host. The ADP3161 allows up to four USB devices or hubs to be connected to an upstream USB hub or Host. The ADP3161 is USB 1.1 compliant. Features; USB 1.1 compliant. Plug and play with USB devices. Bus fault detection and recovery. All downstream ports support full-speed and low-speed operations. Supports self-powered mode (adapter included) and bus-powered mode, indicated by LEDs. Individual power switches (each port; Overcurrent protection with current limit threshold: 500mA (Min) / 750mA (Typ) / 1250mA (Max). Turns power off in status of overcurrent or thermal shutdown. Soft start or slow turn on feature prevents surge when powering on "capacitive" loads. Reset by upstream attachment or programmable reconfigure. Downstream port LEDs indicating power and activity. Function Description Power Consumption 3 mA per LED 40 mA for HUB control circuit. Connector Upstream 1 USB Series B Receptacle Downstream 4 USB Series A Receptacles LED Power 1 BUS-power (Green LED), 1 Self-power (Red LED) Port Status 4 Port active status (Green LED) Weight 100 g Dimensions (L x W x H) 135 mm x 72 mm x 23 mm USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP3161 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP3161
USB Hub ADP3161
USB 4 Port Hub 1.1 Four Port USB Hub ADP3161 provides an electronic interface between USB devices and the host. The ADP3161 allows up to four USB devices or hubs to be connected to an upstream USB hub or Host. The ADP3161 is USB 1.1 compliant. Features; USB 1.1 compliant. Plug and play with USB devices. Bus fault detection and recovery. All downstream ports support full-speed and low-speed operations. Supports self-powered mode (adapter included) and bus-powered mode, indicated by LEDs. Individual power switches (each port; Overcurrent protection with current limit threshold: 500mA (Min) / 750mA (Typ) / 1250mA (Max). Turns power off in status of overcurrent or thermal shutdown. Soft start or slow turn on feature prevents surge when powering on "capacitive" loads. Reset by upstream attachment or programmable reconfigure. Downstream port LEDs indicating power and activity. Function Description Power Consumption 3 mA per LED 40 mA for HUB control circuit. Connector Upstream 1 USB Series B Receptacle Downstream 4 USB Series A Receptacles LED Power 1 BUS-power (Green LED), 1 Self-power (Red LED) Port Status 4 Port active status (Green LED) Weight 100 g Dimensions (L x W x H) 135 mm x 72 mm x 23 mm USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 4 Port Hub 1.1

Four Port USB Hub ADP3161 provides an electronic interface between USB devices and the host. The ADP3161 allows up to four USB devices or hubs to be connected to an upstream USB hub or Host. The ADP3161 is USB 1.1 compliant.
Features;

  • USB 1.1 compliant.
  • Plug and play with USB devices.
  • Bus fault detection and recovery.
  • All downstream ports support full-speed and low-speed operations.
  • Supports self-powered mode (adapter included) and bus-powered mode, indicated by LEDs.
  • Individual power switches (each port;
    1. Overcurrent protection with current limit threshold: 500mA (Min) / 750mA (Typ) / 1250mA (Max).
    2. Turns power off in status of overcurrent or thermal shutdown.
    3. Soft start or slow turn on feature prevents surge when powering on "capacitive" loads.
  • Reset by upstream attachment or programmable reconfigure.
  • Downstream port LEDs indicating power and activity.

Function

Description

Power Consumption3 mA per LED
40 mA for HUB control circuit.
ConnectorUpstream1 USB Series B Receptacle
Downstream4 USB Series A Receptacles
LEDPower1 BUS-power (Green LED), 1 Self-power (Red LED)
Port Status4 Port active status (Green LED)
Weight100 g
Dimensions (L x W x H)135 mm x 72 mm x 23 mm

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP3161
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Layer 2+ Rack Mount 1G / 10G Aggregation Switches - 6500-24GS4XS - Volktek Corporation
Specs
Network Equipment Switch
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
3 Port Ethernet  Switch - 2703 - S.I. Tech, Inc.
Specs
Network Equipment Switch
Area Network Type LAN Capable
Protocol / Network Ethernet, 10/100 Ethernet
View Details