Cable Depot Inc. Datasheets for Industrial Keyboards
Industrial keyboards are peripheral hardware devices that include alphanumeric keys, electromechanical buttons, or sensors that users press to interface with a computer.
Industrial Keyboards: Learn more
| Product Name | Notes |
|---|---|
| 107 Button Soft Foldable Keyboard for PS-2 White This could be a good alternative to those small keyboards found on notebook computers. A full size keyboard with the separate function... | |
| 107 Button Soft Foldable Keyboard for USB White This could be a good alternative to those small keyboards found on notebook computers. A full size keyboard with the separate function... | |
| Keyboard for PC-AT (Din 5) | |
| Keyboard for PS-2 (Din 6) | |
| PS/2 Keyboard Emulator | |
| PS/2 Keyboard, Mouse and Speakers in one package Specifications Speakers AC Powered Power & Volume controls Magnetically shielded Scroll Optical Mouse PS/2 Interface (6 pin) Internet scroll Multimedia Keyboard PS/2... | |
| PS/2 Wireless Keyboard & Mouse Transmission Mode: 27 MHz RF ID: 255 IDs Receiver Channel selection button Buttons HotKeys: 15 HotKeys Mouse: 3 buttons with scrolling wheel Power Supply Keyboard:... | |
| USB 107 Key Keyboard White Specifications: Classic layout for intuitive typing 5Ft Cable 3 extra keys : power, sleep, and wake up Size : 17.72" (450mm) L x 6.70"... | |
| USB Keyboard Specifications: Classic layout for intuitive typing 5Ft Cable 3 extra keys : power, sleep, and wake up Size : 17.72" (450mm) L x 6.70" (170mm) W x... | |
| USB Multimedia Keyboard Specifications: 107 Keys and 15 Functions. Functions make it easy to log in and receive messages off the Internet. Windows 98/NT/XP and later. PS/2 Adapter Included. USB... |