Cable Depot Inc. USB Hub ADP31694

Description
USB 4 Port UFO Hub 2.0 Yellow Introduction The USB 2.0 High-Speed Hub has 4 ports that will connect to either the USB Revision 2.0 High-Speed or the USB Revision 1.1 peripheral devices. This high-speed hub allows you to add multiple high-performance USB 2.0 peripherals to the PC. Moreover, this product is fully backward compatible with the USB Revision 1.1 products, meaning your previously invested USB 1.1 devices can continue to function as usual. The USB 2.0 High-Speed Hub is fully compliant with the USB 2.0 specifications and permits you to connect up to a maximum of 127 USB devices to your PC through daisy-chain. Furthermore, with its increased bandwidth of 480 Mbps (exceeding the IEEE 1394 FireWire's 400 Mbps), this hub will allow you to connect devices that consume a great deal of bandwidth such as external storage devices, scanners, printers, DVD drives, CD-RW drives, MO (Magneto-Optical) drives, and digital cameras/camcorders to your computer. Features USB V2.0 Specifications compatibility High-speed of 480 Mbps data transfer rate (Vs.12 Mbps of USB1.1 & 400 Mbps of IEEE 1394 FireWires) Plug & Play capability with USB devices Supports Self-Powered Mode, using Switching Power indicated by power LED Hot-Swappable Connects up to a maximum of 127 USB devices through cascading multiple hubs Over-current detection and protection with LED Status indicators 4 external auto speed select USB Type A downstream ports supporting 1.5,12,and 480 Mbps Also available in Red (ADP31692) Works with MAC, WIN98, WINME and WIN2000 USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 4 Port UFO Hub 2.0 Yellow Introduction The USB 2.0 High-Speed Hub has 4 ports that will connect to either the USB Revision 2.0 High-Speed or the USB Revision 1.1 peripheral devices. This high-speed hub allows you to add multiple high-performance USB 2.0 peripherals to the PC. Moreover, this product is fully backward compatible with the USB Revision 1.1 products, meaning your previously invested USB 1.1 devices can continue to function as usual. The USB 2.0 High-Speed Hub is fully compliant with the USB 2.0 specifications and permits you to connect up to a maximum of 127 USB devices to your PC through daisy-chain. Furthermore, with its increased bandwidth of 480 Mbps (exceeding the IEEE 1394 FireWire's 400 Mbps), this hub will allow you to connect devices that consume a great deal of bandwidth such as external storage devices, scanners, printers, DVD drives, CD-RW drives, MO (Magneto-Optical) drives, and digital cameras/camcorders to your computer. Features USB V2.0 Specifications compatibility High-speed of 480 Mbps data transfer rate (Vs.12 Mbps of USB1.1 & 400 Mbps of IEEE 1394 FireWires) Plug & Play capability with USB devices Supports Self-Powered Mode, using Switching Power indicated by power LED Hot-Swappable Connects up to a maximum of 127 USB devices through cascading multiple hubs Over-current detection and protection with LED Status indicators 4 external auto speed select USB Type A downstream ports supporting 1.5,12,and 480 Mbps Also available in Red (ADP31692) Works with MAC, WIN98, WINME and WIN2000 USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP31694 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP31694
USB Hub ADP31694
USB 4 Port UFO Hub 2.0 Yellow Introduction The USB 2.0 High-Speed Hub has 4 ports that will connect to either the USB Revision 2.0 High-Speed or the USB Revision 1.1 peripheral devices. This high-speed hub allows you to add multiple high-performance USB 2.0 peripherals to the PC. Moreover, this product is fully backward compatible with the USB Revision 1.1 products, meaning your previously invested USB 1.1 devices can continue to function as usual. The USB 2.0 High-Speed Hub is fully compliant with the USB 2.0 specifications and permits you to connect up to a maximum of 127 USB devices to your PC through daisy-chain. Furthermore, with its increased bandwidth of 480 Mbps (exceeding the IEEE 1394 FireWire's 400 Mbps), this hub will allow you to connect devices that consume a great deal of bandwidth such as external storage devices, scanners, printers, DVD drives, CD-RW drives, MO (Magneto-Optical) drives, and digital cameras/camcorders to your computer. Features USB V2.0 Specifications compatibility High-speed of 480 Mbps data transfer rate (Vs.12 Mbps of USB1.1 & 400 Mbps of IEEE 1394 FireWires) Plug & Play capability with USB devices Supports Self-Powered Mode, using Switching Power indicated by power LED Hot-Swappable Connects up to a maximum of 127 USB devices through cascading multiple hubs Over-current detection and protection with LED Status indicators 4 external auto speed select USB Type A downstream ports supporting 1.5,12,and 480 Mbps Also available in Red (ADP31692) Works with MAC, WIN98, WINME and WIN2000 USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 4 Port UFO Hub 2.0 Yellow

Introduction The USB 2.0 High-Speed Hub has 4 ports that will connect to either the USB Revision 2.0 High-Speed or the USB Revision 1.1 peripheral devices. This high-speed hub allows you to add multiple high-performance USB 2.0 peripherals to the PC. Moreover, this product is fully backward compatible with the USB Revision 1.1 products, meaning your previously invested USB 1.1 devices can continue to function as usual. The USB 2.0 High-Speed Hub is fully compliant with the USB 2.0 specifications and permits you to connect up to a maximum of 127 USB devices to your PC through daisy-chain. Furthermore, with its increased bandwidth of 480 Mbps (exceeding the IEEE 1394 FireWire's 400 Mbps), this hub will allow you to connect devices that consume a great deal of bandwidth such as external storage devices, scanners, printers, DVD drives, CD-RW drives, MO (Magneto-Optical) drives, and digital cameras/camcorders to your computer.
Features

  • USB V2.0 Specifications compatibility
  • High-speed of 480 Mbps data transfer rate (Vs.12 Mbps of USB1.1 & 400 Mbps of IEEE 1394 FireWires)
  • Plug & Play capability with USB devices
  • Supports Self-Powered Mode, using Switching Power indicated by power LED
  • Hot-Swappable
  • Connects up to a maximum of 127 USB devices through cascading multiple hubs
  • Over-current detection and protection with LED Status indicators
  • 4 external auto speed select USB Type A downstream ports supporting 1.5,12,and 480 Mbps
  • Also available in Red (ADP31692)
  • Works with MAC, WIN98, WINME and WIN2000

USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP31694
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details