Cable Depot Inc. USB Hub ADP31612

Description
USB 4 Port Hub 2.0 - Powered by Bus or Externally Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports Windows™ 98/98SE/ME/2000/XP/V ista Connectors: 4 x Downstream Type A USB ports 1 x Upstream Mini B USB port (Cable included to connect from here to PC) This unit does include a power adapter. We do have the ADP3168 which does not include the power adapter. If the USB bus can supply enough current (If the total current of the four devices does not exceed 450mA) a power adapter would not be necessary. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 4 Port Hub 2.0 - Powered by Bus or Externally Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports Windows™ 98/98SE/ME/2000/XP/V ista Connectors: 4 x Downstream Type A USB ports 1 x Upstream Mini B USB port (Cable included to connect from here to PC) This unit does include a power adapter. We do have the ADP3168 which does not include the power adapter. If the USB bus can supply enough current (If the total current of the four devices does not exceed 450mA) a power adapter would not be necessary. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP31612 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP31612
USB Hub ADP31612
USB 4 Port Hub 2.0 - Powered by Bus or Externally Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports Windows™ 98/98SE/ME/2000/XP/V ista Connectors: 4 x Downstream Type A USB ports 1 x Upstream Mini B USB port (Cable included to connect from here to PC) This unit does include a power adapter. We do have the ADP3168 which does not include the power adapter. If the USB bus can supply enough current (If the total current of the four devices does not exceed 450mA) a power adapter would not be necessary. USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 4 Port Hub 2.0 - Powered by Bus or Externally

Features:

  • Fully compatible with USB 2.0 & USB 1.1
  • Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps
  • Supports up to 127 devices
  • Supports Windows™ 98/98SE/ME/2000/XP/Vista

Connectors:

  • 4 x Downstream Type A USB ports
  • 1 x Upstream Mini B USB port (Cable included to connect from here to PC)

This unit does include a power adapter. We do have the ADP3168 which does not include the power adapter. If the USB bus can supply enough current (If the total current of the four devices does not exceed 450mA) a power adapter would not be necessary.
USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP31612
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-EC - 103008132 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network EtherCAT
View Details
OPC UA Server Gateway for Siemens SINUMERIK 840D SL/PL Controllers -  - Softing Inc. Industrial Automation
Specs
Network Equipment Gateway
View Details
RAD Data Communications Short Range Async Modem - SRM-5D/M/TB - Classic Automation LLC
Specs
Network Equipment Modem
View Details
Switches, Hubs - BB-ESW205-ST-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, ST
Number of Ports 5 #
View Details