Cable Depot Inc. NEX21613

Description
Ethernet™ Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity connection Comprehensive LED status panel Simple migration to switched Fast Ethernet™ and protects your network investment Specifications : Access Method - CSMA/CD Media Supported -100 Ohm Cat. 5 twisted-pair Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX Number Of Ports -16 *RJ 45 ports, 1* MDI port ( share with Port 16) Switching Mode - Store and forward Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex) MAC Address Table 1K entries Buffer Memory - 1M Bytes Filtering/Forwarding Rate Full duplex - IEEE802.3x Half duplex - Black pressure Flow Control - 100ohm Cat. 5 twisted-pair Power - Universal Power input, 100~240VAC, 50/60Hz Standard Operating Temperature -0 to 40 degree C Humidity (Non-condensing) -10 to 90% Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation, Per Unit LED :Power Certification : Emissions : FCC Class A, CE Mark, VCCI Class A, CISPR22 Class A Immunity : IEC 1000-4-2/3/4/8 Accessories : 1*User manual 1* Power supply
Description
Ethernet™ Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity connection Comprehensive LED status panel Simple migration to switched Fast Ethernet™ and protects your network investment Specifications : Access Method - CSMA/CD Media Supported -100 Ohm Cat. 5 twisted-pair Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX Number Of Ports -16 *RJ 45 ports, 1* MDI port ( share with Port 16) Switching Mode - Store and forward Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex) MAC Address Table 1K entries Buffer Memory - 1M Bytes Filtering/Forwarding Rate Full duplex - IEEE802.3x Half duplex - Black pressure Flow Control - 100ohm Cat. 5 twisted-pair Power - Universal Power input, 100~240VAC, 50/60Hz Standard Operating Temperature -0 to 40 degree C Humidity (Non-condensing) -10 to 90% Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation, Per Unit LED :Power Certification : Emissions : FCC Class A, CE Mark, VCCI Class A, CISPR22 Class A Immunity : IEC 1000-4-2/3/4/8 Accessories : 1*User manual 1* Power supply

Suppliers

Company
Product
Description
Supplier Links
Ethernet™ Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports Features : Auto-negotiation on all ports to match the speed of the attached devices NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection Automatic polarity connection Comprehensive LED status panel Simple migration to switched Fast Ethernet™ and protects your network investment Specifications : Access Method - CSMA/CD Media Supported -100 Ohm Cat. 5 twisted-pair Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX Number Of Ports -16 *RJ 45 ports, 1* MDI port ( share with Port 16) Switching Mode - Store and forward Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex) MAC Address Table 1K entries Buffer Memory - 1M Bytes Filtering/Forwarding Rate Full duplex - IEEE802.3x Half duplex - Black pressure Flow Control - 100ohm Cat. 5 twisted-pair Power - Universal Power input, 100~240VAC, 50/60Hz Standard Operating Temperature -0 to 40 degree C Humidity (Non-condensing) -10 to 90% Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation, Per Unit LED :Power Certification : Emissions : FCC Class A, CE Mark, VCCI Class A, CISPR22 Class A Immunity : IEC 1000-4-2/3/4/8 Accessories : 1*User manual 1* Power supply

Ethernet™ Switch with 16 10-100 Base TX Auto Negotiating N-Way Ports

  • Features :
    • Auto-negotiation on all ports to match the speed of the attached devices
    • NWay Switch ports support full and half duplex, IEEE802.3 10Mbps and IEEE802.3u 100Mbps connection
    • Automatic polarity connection
    • Comprehensive LED status panel
    • Simple migration to switched Fast Ethernet™ and protects your network investment
  • Specifications :
    • Access Method - CSMA/CD
    • Media Supported -100 Ohm Cat. 5 twisted-pair
    • Standard Conformance - IEEE 802.3 10BaseT, IEEE 802.3u 100BaseTX
    • Number Of Ports -16 *RJ 45 ports, 1* MDI port ( share with Port 16)
    • Switching Mode - Store and forward
    • Transmission Mode - Auto-negotiation (10/100Mbps, full/half-duplex)
      MAC Address Table
      1K entries
    • Buffer Memory - 1M Bytes
    • Filtering/Forwarding Rate
    • Full duplex - IEEE802.3x
    • Half duplex - Black pressure
    • Flow Control - 100ohm Cat. 5 twisted-pair
    • Power - Universal Power input, 100~240VAC, 50/60Hz
    • Standard Operating Temperature -0 to 40 degree C
    • Humidity (Non-condensing) -10 to 90%
    • Status LEDs - Per port LED : speed, link/activity, and full/half duplex operation, Per Unit LED :Power
  • Certification :
    • Emissions : FCC Class A, CE Mark, VCCI Class A, CISPR22 Class A
    • Immunity : IEC 1000-4-2/3/4/8
  • Accessories :
    • 1*User manual
    • 1* Power supply
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number NEX21613
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

CL260 Ultra Small Form Factor Intel N-Series Edge Gateway - CL260 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 1 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details