Cable Depot Inc. USB Hub ADP3168

Description
USB 4 Port Hub 2.0 Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports devices hot swap and wake-up Supports Windows™ 98/98SE/ME/2000/XP Connectors: 4 x Downstream Type A USB ports 1 x Upstream Type B USB port This unit does have a jack for external power, however, the power adapter would be a separate item. The ADP31612 would be the same item except that it does include a power adapter. The adapter needed would be 5V at up to 2A (in order to provide 500mA to each of the 4 ports). USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Description
USB 4 Port Hub 2.0 Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports devices hot swap and wake-up Supports Windows™ 98/98SE/ME/2000/XP Connectors: 4 x Downstream Type A USB ports 1 x Upstream Type B USB port This unit does have a jack for external power, however, the power adapter would be a separate item. The ADP31612 would be the same item except that it does include a power adapter. The adapter needed would be 5V at up to 2A (in order to provide 500mA to each of the 4 ports). USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP3168 - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP3168
USB Hub ADP3168
USB 4 Port Hub 2.0 Features: Fully compatible with USB 2.0 & USB 1.1 Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps Supports up to 127 devices Supports devices hot swap and wake-up Supports Windows™ 98/98SE/ME/2000/XP Connectors: 4 x Downstream Type A USB ports 1 x Upstream Type B USB port This unit does have a jack for external power, however, the power adapter would be a separate item. The ADP31612 would be the same item except that it does include a power adapter. The adapter needed would be 5V at up to 2A (in order to provide 500mA to each of the 4 ports). USB Notes: USB peripherals can connect either to a computer's port or to a hub. If the computer doesn't have enough ports for all the peripherals, a hub is necessary. Maximum length on individual cables is 5 Meters. No terminators are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).

USB 4 Port Hub 2.0

Features:

  • Fully compatible with USB 2.0 & USB 1.1
  • Data Transfer Rate: USB 1.1 OHCI 1.1 1.5Mbps, 12Mbps; USB 2.0 EHCI 480Mbps
  • Supports up to 127 devices
  • Supports devices hot swap and wake-up
  • Supports Windows™ 98/98SE/ME/2000/XP

Connectors:

  • 4 x Downstream Type A USB ports
  • 1 x Upstream Type B USB port

This unit does have a jack for external power, however, the power adapter would be a separate item. The ADP31612 would be the same item except that it does include a power adapter. The adapter needed would be 5V at up to 2A (in order to provide 500mA to each of the 4 ports).
USB Notes:

  • USB peripherals can connect either to a computer's port or to a hub.
  • If the computer doesn't have enough ports for all the peripherals, a hub is necessary.
  • Maximum length on individual cables is 5 Meters.
  • No terminators are needed on this bus.
  • The A (flat) type port would be considered the "out" port on a computer or hub.
  • The B (square) type port would be considered an "in" port on hubs or peripherals.
  • A typical USB "out" (Type-A) port can provide up to 500mA.
  • The speed is 12 Megabytes per second for USB 1.1 or 480 Megabytes per second for USB 2.0, the maximum number of peripherals to a controller is 63 (hubs needed when the computer runs out of ports).
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP3168
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Routers - 2198152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Router
Number of Ports 2 #
Data Rate 0.1500 Gbps
View Details