Cable Depot Inc. USB Hub ADP3168A

Description
USB 4 Port Mini Hub 2.0 Features USB 1.1 and USB 2.0 Compliant Up to 480 Mbps Data Transfer Rate Supports hot swap and Plug-n-Play 4 Downstream USB Type A Ports Can work with optional power supply (not included) (power jack is a 1.3mm) Supports Windows 98SE, ME, 2000, XP, and Vista Supports Mac OS 8.6 to 9.x, Mac OS X or greater Package Contents 1 x USB 2.0 Pocket Hub 1 x User's Manual
Description
USB 4 Port Mini Hub 2.0 Features USB 1.1 and USB 2.0 Compliant Up to 480 Mbps Data Transfer Rate Supports hot swap and Plug-n-Play 4 Downstream USB Type A Ports Can work with optional power supply (not included) (power jack is a 1.3mm) Supports Windows 98SE, ME, 2000, XP, and Vista Supports Mac OS 8.6 to 9.x, Mac OS X or greater Package Contents 1 x USB 2.0 Pocket Hub 1 x User's Manual

Suppliers

Company
Product
Description
Supplier Links
USB Hub - ADP3168A - Cable Depot Inc.
Norcross, GA, USA
USB Hub
ADP3168A
USB Hub ADP3168A
USB 4 Port Mini Hub 2.0 Features USB 1.1 and USB 2.0 Compliant Up to 480 Mbps Data Transfer Rate Supports hot swap and Plug-n-Play 4 Downstream USB Type A Ports Can work with optional power supply (not included) (power jack is a 1.3mm) Supports Windows 98SE, ME, 2000, XP, and Vista Supports Mac OS 8.6 to 9.x, Mac OS X or greater Package Contents 1 x USB 2.0 Pocket Hub 1 x User's Manual

USB 4 Port Mini Hub 2.0

Features

  • USB 1.1 and USB 2.0 Compliant
  • Up to 480 Mbps Data Transfer Rate
  • Supports hot swap and Plug-n-Play
  • 4 Downstream USB Type A Ports
  • Can work with optional power supply (not included) (power jack is a 1.3mm)
  • Supports Windows 98SE, ME, 2000, XP, and Vista
  • Supports Mac OS 8.6 to 9.x, Mac OS X or greater

Package Contents

  • 1 x USB 2.0 Pocket Hub
  • 1 x User's Manual
Supplier's Site

Technical Specifications

  Cable Depot Inc.
Product Category Network Equipment
Product Number ADP3168A
Product Name USB Hub
Network Equipment Hub
Unlock Full Specs
to access all available technical data

Similar Products

Stratix 2000 6T+2F Port Unmanaged Switch - 1783-US6T2F - Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
10 Gbit Ethernet SFP+,1310nm single mode - 1-G066 - Hottinger Brüel & Kjær A/S
Specs
Network Equipment Transceiver
View Details