Cable Depot Inc. Datasheets for Electronic Cooling Fans
Electronic cooling fans move air to cool electronic devices.
Electronic Cooling Fans: Learn more
| Product Name | Notes |
|---|---|
| 486 CPU Cooling Fan The fan gets its power from a pass through Mate-N-Lock (5-1/4 drive type) connector assembly. This is for the older 486 processor. If you wish to... | |
| AMD Thunderbird and Duron Ball Bearing CPU Fan The fan gets its power from the 3 pin motherboard connector and has a failure warning circuit built in. Replacement Fan for... | |
| Ball Bearing Celeron Fan with Failure Warning Circuit The fan gets its power from the 3 pin motherboard connector and has a failure warning circuit built in. This is for... | |
| Card Slot Cooling Fan The fan gets its power from a pass through Mate-N Lock (5-1/4 drive type) connector assembly. Fits in a spare card slot. Specifications 2400 RPM Speed... | |
| Cooling Fan 12v 2-pin Motherboard Connector 30x30x10mm For a list of all our fan sizes, Click Here. Specifications 8000 RPM Speed 3.7 Cubic Feet/Minute 22 dBA Noise This fan does... | |
| Cooling Fan 12v 2-pin Motherboard Connector 80x80x25mm The 80mm fan is the most popular size for PC power supplies, this fan could be used as a replacement in a PC... | |
| Cooling Fan 12v 3-pin Motherboard Connector 40x40x10mm For a list of all our fan sizes, Click Here. Specifications 5000 RPM Speed 4.81 Cubic Feet/Minute 24 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 40x40x20mm For a list of all our fan sizes, Click Here. Specifications 5500 RPM Speed 7 Cubic Feet/Minute 22.5 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 50x50x10mm For a list of all our fan sizes, Click Here. Specifications 5000 RPM Speed 10.5 Cubic Feet/Minute 30 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 50x50x15mm For a list of all our fan sizes, Click Here. Specifications 5000 RPM Speed 15 Cubic Feet/Minute 32 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 60x60x10mm For a list of all our fan sizes, Click Here. Specifications 4500 RPM Speed 14 Cubic Feet/Minute 34 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 60x60x25mm For a list of all our fan sizes, Click Here. Specifications 4000 RPM Speed 20 Cubic Feet/Minute 32 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 70x70x15mm For a list of all our fan sizes, Click Here. Specifications 3500 RPM Speed 27.96 Cubic Feet/Minute 28 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 70x70x25mm For a list of all our fan sizes, Click Here. Specifications 3400 RPM Speed 34.78 Cubic Feet/Minute 28 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 80x80x25mm For a list of all our fan sizes, Click Here. Specifications 3000 RPM Speed 37 Cubic Feet/Minute 30 dBA Noise This fan does... | |
| Cooling Fan 12v 3-pin Motherboard Connector 90x90x25mm This fan does not include mounting hardware. Mounting screws are ACC1000-04. Finger guard would be ACC100090. | |
| Cooling Fan 12v 4-pin Drive Connector 120x120x25mm For a list of all our fan sizes, Click Here. Specifications 2200 RPM Speed 69 Cubic Feet/Minute 35.5 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 40x40x20mm For a list of all our fan sizes, Click Here. Specifications 5500 RPM Speed 7 Cubic Feet/Minute 22.5 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 50x50x10mm For a list of all our fan sizes, Click Here. Specifications 5000 RPM Speed 10.5 Cubic Feet/Minute 30 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 60x60x10mm For a list of all our fan sizes, Click Here. Specifications 4500 RPM Speed 14 Cubic Feet/Minute 34 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 60x60x15mm For a list of all our fan sizes, Click Here. Specifications 4800 RPM Speed 16 Cubic Feet/Minute 33 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 60x60x20mm For a list of all our fan sizes, Click Here. Specifications 4300 RPM Speed 18 Cubic Feet/Minute 32 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 60x60x25mm For a list of all our fan sizes, Click Here. Specifications 4000 RPM Speed 20 Cubic Feet/Minute 32 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 80x80x25mm For a list of all our fan sizes, Click Here. Specifications 3000 RPM Speed 37 Cubic Feet/Minute 30 dBA Noise This fan does... | |
| Cooling Fan 12v 4-pin Drive Connector 90x90x25mm For a list of all our fan sizes, Click Here. This fan does not include mounting hardware. Mounting screws are ACC1000-04. Finger guard... | |
| Cooling Fan 12v 4-pin Motherboard Connector 120x120x25mm | |
| Cooling Fan 12v 4-pin Motherboard Connector 60x60x25mm | |
| Cooling Fan 12v 4-pin Motherboard Connector 80x80x25mm | |
| Cooling Fan 12v 4-pin Motherboard Connector 92x92x25mm | |
| Cooling Fan 5v Open Wire 25x25x10mm This fan does not include mounting hardware. Mounting screws are ACC1000-04. | |
| Cooling Fan 5v Open Wire 40x40x10mm This fan does not include mounting hardware. Mounting screws are ACC1000-04. Finger guard would be ACC100040. | |
| Cooling Fan 5v Open Wire 60x60x15mm This fan does not include mounting hardware. Mounting screws are ACC1000-04. Finger guard would be ACC100060. | |
| Fan Finger Guard 120mm Fits on ACC104117 | |
| Fan Finger Guard 40mm Fits on the following; ACC103041 ACC104145 ACC104341 ACC104345 | |
| Fan Finger Guard 50mm Fits on the following; ACC104151 ACC104351 ACC104353 | |
| Fan Finger Guard 60mm Fits on the following; ACC103063 ACC104161 ACC104163 ACC104165 ACC104167 ACC104361 ACC104367 | |
| Fan Finger Guard 70mm Fits on the following; ACC104373 ACC104377 | |
| Fan Finger Guard 80mm Fits on the following; ACC104187 ACC104287 ACC104387 | |
| Fan Finger Guard 92mm Fits on the following; ACC104197 ACC104397 | |
| Fan Mounting Screw | |
| Notebook-Laptop Computer Cooling Pad Features Portable Slim and light weight, USB powered - no AC adapter needed. Ultra Quiet Two high quality quiet 80cm fans. Performance Lower the notebook computer's... | |
| P4 478, AMD K7 & K8 Cooling Fan | |
| Pentium 586 (P54C) CPU Fan (Compatible with PGA and ZIF sockets) The fan gets its power from a pass through Mate-N-Lock (5-1/4 drive type) connector assembly. If you wish to... | |
| Pentium 75-233 Ball Bearing Cooling Fan Replacement Fan for this item is ACC104151, or to replace with a fan that has a 3 pin plug, use ACC104351. | |
| Pentium II/Pentium III Cooling Fan The fan gets its power from the 3 pin motherboard connector and has a failure warning circuit built in. Replacement Fan for this item is... | |
| Pentium PRO 200MHz Ball Bearing CPU Fan The fan gets its power from a pass through Mate-N-Lock (5-1/4 drive type) connector assembly. This is for the Pentium Pro 200MHz. Replacement... | |
| Pentium-2 233-333 & Athlon Ball Bearing Cooling Fan The fan gets its power from the 3 pin motherboard connector and has a failure warning circuit built in. Replacement Fan for... | |
| Set of 4 Fan Mounting Screws | |
| Silicone Heat Sink Compound |